DSF/FPRCEN ISO/TS 14265

Health informatics – Classification of purposes for processing personal health information (ISO/DTS 14265:2023)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (IT applications in health care technology): 35.240.80
scope:

ISO/TS 14265:2011 defines a set of high-level categories of purposes for which personal health information can be processed. This is in order to provide a framework for classifying the various specific purposes that can be defined and used by individual policy domains (e.g. healthcare organizations, regional health authorities, jurisdictions, countries) as an aid to the consistent management of information in the delivery of health care services and for the communication of electronic health records across organizational and jurisdictional boundaries. The scope of application of ISO/TS 14265:2011 is limited to Personal Health Information as defined in ISO 27799, information about an identifiable person that relates to the physical or mental health of the individual, or to provision of health services to the individual.

Document History

January 22, 2024
Health informatics – Classification of purposes for processing personal health information (ISO/TS 14265:2024)
This document defines a set of high-level categories of purposes for which personal health information can be processed: collected, used, stored, accessed, analysed, created, linked, communicated,...
December 16, 2013
Health Informatics – Classification of purposes for processing personal health information
ISO/TS 14265:2011 defines a set of high-level categories of purposes for which personal health information can be processed. This is in order to provide a framework for classifying the various...
DSF/FPRCEN ISO/TS 14265
Health informatics – Classification of purposes for processing personal health information (ISO/DTS 14265:2023)
ISO/TS 14265:2011 defines a set of high-level categories of purposes for which personal health information can be processed. This is in order to provide a framework for classifying the various...
Health Informatics - Classification of purposes for processing personal health information (ISO/TS 14265:2011)
This New Work Item Proposal is for a Technical Specification to define a set of high-level categories of purposes for which personal health information* may be processed: collected, used, stored,...
Advertisement