DS/CEN ISO/TS 14265

Health informatics – Classification of purposes for processing personal health information (ISO/TS 14265:2024)

active, Most Current
Organization: DS
Publication Date: 22 January 2024
Status: active
Page Count: 24
ICS Code (IT applications in health care technology): 35.240.80
scope:

This document defines a set of high-level categories of purposes for which personal health information can be processed: collected, used, stored, accessed, analysed, created, linked, communicated, disclosed or retained. This is in order to provide a framework for classifying the various specific purposes that can be defined and used by individual policy domains (e.g. healthcare organisation, regional health authority, jurisdiction, country) as an aid to the consistent management of information in the delivery of health care services and for the communication of electronic health records across organisational and jurisdictional boundaries. Health data that have been irreversibly de-identified are outside the scope of this document, but since de-identification processes often includes some degree of reversibility, this document can also be used for disclosures of de-identified and/or pseudonymised health data whenever practicable. This classification, whilst not defining an exhaustive set of purposes categories, provides a common mapping target to bridge between differing national lists of purpose and thereby supports authorised automated cross-border flows of EHR data.

Document History

DS/CEN ISO/TS 14265
January 22, 2024
Health informatics – Classification of purposes for processing personal health information (ISO/TS 14265:2024)
This document defines a set of high-level categories of purposes for which personal health information can be processed: collected, used, stored, accessed, analysed, created, linked, communicated,...
December 16, 2013
Health Informatics – Classification of purposes for processing personal health information
ISO/TS 14265:2011 defines a set of high-level categories of purposes for which personal health information can be processed. This is in order to provide a framework for classifying the various...
Health informatics – Classification of purposes for processing personal health information (ISO/DTS 14265:2023)
ISO/TS 14265:2011 defines a set of high-level categories of purposes for which personal health information can be processed. This is in order to provide a framework for classifying the various...
Health Informatics - Classification of purposes for processing personal health information (ISO/TS 14265:2011)
This New Work Item Proposal is for a Technical Specification to define a set of high-level categories of purposes for which personal health information* may be processed: collected, used, stored,...
Advertisement