DSF/EN 60079-7/PRAA

Explosive atmospheres – Part 7: Equipment protection by increased safety "e"

pending
Organization: DS
Status: pending
Page Count: 3
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of protection increased safety "e" are either: - Level of Protection "eb" (EPL "Mb" or "Gb"); - or Level of Protection "ec" (EPL "Gc"). Level of Protection "eb" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; but not including semiconductors or electrolytic capacitors. Level of Protection "ec" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; and also including semiconductors and electrolytic capacitors. The requirements of this standard apply to both Levels of Protection unless otherwise stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s., a.c. or d.c. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This fifth edition cancels and replaces the fourth edition published in 2006, and constitutes a technical revision. Refer to the Foreword of the document for a complete listing of the technical changes between edition 5.0 and previous edition of the document. Keywords: electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres.

Document History

January 22, 2024
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
Creating an amendment on European level to mirror the IEC interpretation sheet of IEC 60079-7:2015/ISH1:2016 which is still active at IEC.
January 22, 2018
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
December 18, 2015
Explosive atmospheres - Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
February 2, 2007
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
This part of 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas...
August 17, 2005
Electrical apparatus for explosive gas atmospheres - Part 7: Increased safety 'e'
This part of 60079 specifies the requirements for the design, construction, testing, and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas...
March 17, 2004
Electrical apparatus for explosive gas atmospheres - Part 7: Increased safety "e"
This part of 60079 specifies the requirements for the design, construction, testing, and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas...
DSF/EN 60079-7/PRAA
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
Explosive atmospheres - Part 7: Equipment protection by increased safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
Explosive atmospheres -- Part 7: Equipment protection by increased safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
Advertisement