DS/EN 60079-7

Explosive atmospheres – Part 7: Equipment protection by increased safety "e"

inactive
Organization: DS
Publication Date: 2 February 2007
Status: inactive
Page Count: 90
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas atmospheres. This standard applies to electrical apparatus where the rated voltage does not exceed 11 kV r.m.s. a.c. or d.c. Additional measures are applied to ensure that the apparatus does not produce arcs, sparks, or excessive temperatures in normal operation or under specified abnormal conditions.

Document History

January 22, 2024
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
Creating an amendment on European level to mirror the IEC interpretation sheet of IEC 60079-7:2015/ISH1:2016 which is still active at IEC.
January 22, 2018
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
December 18, 2015
Explosive atmospheres - Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
DS/EN 60079-7
February 2, 2007
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
This part of 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas...
August 17, 2005
Electrical apparatus for explosive gas atmospheres - Part 7: Increased safety 'e'
This part of 60079 specifies the requirements for the design, construction, testing, and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas...
March 17, 2004
Electrical apparatus for explosive gas atmospheres - Part 7: Increased safety "e"
This part of 60079 specifies the requirements for the design, construction, testing, and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas...
Explosive atmospheres – Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015(E) specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
Explosive atmospheres - Part 7: Equipment protection by increased safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...
Explosive atmospheres -- Part 7: Equipment protection by increased safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for...

References

Advertisement