IEEE - PC57.12.28/D7.3
Draft Standard for Pad-Mounted Equipment - Enclosure Integrity
| Organization: | IEEE |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 35 |
scope:
This standard covers conformance tests and requirements for the enclosure integrity of above-grade pad-mounted electrical equipment containing apparatus energized in excess of 600 V that may be exposed to the public including, but not limited to, the following types of equipment enclosures:
- Pad-mounted distribution transformers
- Pad-mounted capacitors or inductors
- Pad-mounted junction enclosures
- Pad-mounted metering equipment
- Pad-mounted voltage regulators
This standard does not cover installations that are under the exclusive control of electric utilities and that are located in such a manner that access to the equipment is controlled exclusively by the utility.
Purpose
The purpose of this standard is to describe the requirements for a comprehensive enclosure integrity system for pad-mounted equipment providing long service life with minimum maintenance and positive safety features.
Document History