IEEE C57.12.28

Pad-Mounted EquipmentEnclosure Integrity

inactive
Buy Now
Organization: IEEE
Publication Date: 10 May 2005
Status: inactive
Page Count: 28
scope:

This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures containing apparatus energized in excess of 600 V that may be exposed to the public, including but not limited to the following types of equipment enclosures:

a) Pad-mounted capacitors or inductors

b) Pad-mounted distribution transformers

c) Pad-mounted junction enclosures

d) Pad-mounted metering equipment

e) Pad-mounted switch gear

This standard does not cover installations that are under the exclusive control of electric utilities and that are located in such a manner that access to the equipment is controlled exclusively by the utility.

Document History

September 1, 2023
Draft Standard for Pad-Mounted Equipment - Enclosure Integrity
This standard covers conformance tests and requirements for the enclosure integrity of above-grade pad-mounted electrical equipment containing apparatus energized in excess of 600 V that may be...
May 16, 2014
Pad-Mounted Equipment-Enclosure Integrity
This standard covers conformance tests and requirements for the integrity of above grade pad-mounted enclosures containing apparatus energized in excess of 600 V that may be exposed to the public...
October 1, 2011
Pad-Mounted Equipment Enclosure Integrity
This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures containing apparatus energized in excess of 600 V that may be exposed to the public,...
IEEE C57.12.28
May 10, 2005
Pad-Mounted EquipmentEnclosure Integrity
This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures containing apparatus energized in excess of 600 V that may be exposed to the public,...
January 1, 2005
Pad-Mounted Equipment—Enclosure Integrity
This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures containing apparatus energized in excess of 600 V that may be exposed to the public,...
January 1, 1999
Pad-Mounted Equipment Enclosure Integrity
A description is not available for this item.

References

Advertisement