BSI - PD ISO/TR 12767
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
active, Most Current
| Organization: | BSI |
| Publication Date: | 30 September 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
Document History
PD ISO/TR 12767
September 30, 2023
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
A description is not available for this item.
September 28, 2007
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
A description is not available for this item.
October 15, 1998
Measurement of Fluid Flow by Means of Pressure-Differential Devices - Guidelines to the Effect of Departure from the Specifications and Operating Conditions Given in ISO 5167-1
Provides guidance to assist in estimating flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167-1.