BSI - BS ISO TR 12767

Measurement of Fluid Flow by Means of Pressure-Differential Devices - Guidelines to the Effect of Departure from the Specifications and Operating Conditions Given in ISO 5167-1

inactive
Buy Now
Organization: BSI
Publication Date: 15 October 1998
Status: inactive
Page Count: 44
ICS Code (Flow in closed conduits): 17.120.10
scope:

Provides guidance to assist in estimating flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167-1.

Document History

September 30, 2023
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
A description is not available for this item.
September 28, 2007
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
A description is not available for this item.
BS ISO TR 12767
October 15, 1998
Measurement of Fluid Flow by Means of Pressure-Differential Devices - Guidelines to the Effect of Departure from the Specifications and Operating Conditions Given in ISO 5167-1
Provides guidance to assist in estimating flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167-1.
Advertisement