ASTM International - ASTM B416-98(2023)

Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2023
Status: active
Page Count: 4
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3?% conductivity for general use of electrical purposes. This specification does not apply to stranded conductors for reinforcement in ACSR conductors.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires for generail use of electrical purposes. This specification... View More

Document History

ASTM B416-98(2023)
October 1, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3?% conductivity for general use of electrical purposes. This...
October 1, 2018
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This...
April 1, 2013
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This...
October 1, 2007
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires for generail use of electrical purposes. This specification does not...
March 10, 1998
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3% conductivity for general use of electrical purposes. This...
March 10, 1998
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This...
Advertisement