ASTM International - ASTM B416-98

Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 4
scope:

1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3% conductivity for general use of electrical purposes. This specification does not apply to stranded conductors for reinforcement in ACSR conductors.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3?% conductivity for general use of electrical purposes. This...
October 1, 2018
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This...
April 1, 2013
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This...
October 1, 2007
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires for generail use of electrical purposes. This specification does not...
ASTM B416-98
March 10, 1998
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3% conductivity for general use of electrical purposes. This...
March 10, 1998
Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This...
Advertisement