UFGS-33 77 19.00 40
GAS MEDIUM-VOLTAGE CIRCUIT BREAKER
inactive
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 9 |
scope:
NOTE:
This specification covers the requirements for the requirements for 5k through 38 kV, 600A load-break sulphur hexafluoride (SF6) gas switches. Drawings should indicate subsurface, vault, pad-mount, indoor, metal-enclosed, or pole mounted type; the number of switched ways; separable connections; and single-side, double-side, floor, wall, ceiling, or other type installation.
Document History
August 1, 2013
MEDIUM-VOLTAGE GAS SWITCH
NOTE:
This guide specification covers the requirements for the requirements for 5k through 38 kV, 600A load-break sulphur hexafluoride (SF6) gas switches. On drawings, indicate subsurface, vault,...
August 1, 2010
MEDIUM-VOLTAGE GAS SWITCH
NOTE:
This specification covers the requirements for the requirements for 5k through 38 kV, 600A load-break sulphur hexafluoride (SF6) gas switches. On drawings, indicate subsurface, vault,...
November 1, 2008
MEDIUM-VOLTAGE GAS SWITCH
NOTE:
This specification covers the requirements for the requirements for 5k through 38 kV, 600A load-break sulphur hexafluoride (SF6) gas switches. On drawings, indicate subsurface, vault,...
August 1, 2008
MEDIUM-VOLTAGE GAS SWITCH
NOTE:
This specification covers the requirements for the requirements for 5k through 38 kV, 600A load-break sulphur hexafluoride (SF6) gas switches. On drawings, indicate subsurface, vault,...
UFGS-33 77 19.00 40
July 1, 2007
GAS MEDIUM-VOLTAGE CIRCUIT BREAKER
NOTE:
This specification covers the requirements for the requirements for 5k through 38 kV, 600A load-break sulphur hexafluoride (SF6) gas switches. Drawings should indicate subsurface, vault,...
January 1, 2007
GAS MEDIUM-VOLTAGE CIRCUIT BREAKER
A description is not available for this item.
June 1, 2006
GAS MEDIUM-VOLTAGE CIRCUIT BREAKER
A description is not available for this item.
April 1, 2006
GAS MEDIUM-VOLTAGE CIRCUIT BREAKER
A description is not available for this item.