NEMA - US 80035

Guide for Determining Energy Efficiency for Distribution Transformers

active, Most Current
Organization: NEMA
Publication Date: 1 January 2023
Status: active
Page Count: 16
scope:

This standard is intended for use as a basis for determining the energy-efficiency performance of the equipment covered and to assist in the proper selection of such equipment.

This standard covers single-phase and three-phase dry-type and liquid-immersed distribution transformers as defined in the following table:

Products excluded from this standard include:

a. Liquid-immersed transformers below 10 kVA

b. Dry-type transformers below 15 kVA

c. Drive transformers, both AC and DC

d. All rectifier transformers and transformers designed for high harmonics

e. Autotransformers

f. Non-distribution transformers, such as UPS transformers

g. Special impedance, regulation, and harmonic transformers

h. Regulating transformers

i. Sealed and non-ventilated transformers

j. Retrofit transformers

k. Machine tool transformers

l. Welding transformers

m. Transformers with tap ranges greater than 15%

n. Transformers with frequency other than 60 Hz

o. Grounding transformers

p. Testing transformers

Document History

US 80035
January 1, 2023
Guide for Determining Energy Efficiency for Distribution Transformers
This standard is intended for use as a basis for determining the energy-efficiency performance of the equipment covered and to assist in the proper selection of such equipment. This standard covers...

References

Advertisement