CEN - EN ISO 683-17

Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels

active, Most Current
Organization: CEN
Publication Date: 1 October 2023
Status: active
Page Count: 34
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Rolling bearings): 21.100.20
scope:

This document specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely

- through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr),

- case-hardening bearing steels,

- induction-hardening bearing steels (unalloyed and alloyed),

- stainless bearing steels, and

- high-temperature bearing steels.

This document is applicable to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2.

Document History

EN ISO 683-17
October 1, 2023
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
This document specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely — through-hardening bearing steels (steels with...
October 1, 2014
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
This part of ISO 683 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely — through-hardening bearing steels (steels...
October 1, 1999
Heat-Treated Steels, Alloy Steels and Free-Cutting Steels - Part 17: Ball and Roller Bearing Steels
This part of ISO 683 applies to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2. This part of ISO 683 gives the technical delivery...

References

Advertisement