ASD-STAN - PREN 2467
Aerospace series Steel X2CrNi18-9 (1.4307) — Air melted — Softened — Plates, sheets and strips — 0,4 mm ≤ a ≤ 20 mm — 520 MPa ≤ Rm ≤ 670 MPa
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 9 |
scope:
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Air melted
Softened
Plates, sheets and strips
0,4 mm ≤ a ≤ 20 mm
520 MPa ≤ Rm ≤ 670 MPa
for aerospace applications.
W. nr: 1.4307.
ASD-STAN designation: FE-PA3901.
Document History
PREN 2467
September 1, 2023
Aerospace series Steel X2CrNi18-9 (1.4307) — Air melted — Softened — Plates, sheets and strips — 0,4 mm ≤ a ≤ 20 mm — 520 MPa ≤ Rm ≤ 670 MPa
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Air melted
Softened
Plates, sheets and strips
0,4 mm ≤ a ≤ 20 mm
520 MPa ≤ Rm ≤ 670 MPa
for aerospace...
October 1, 2006
Aerospace series Steel FE-PA3901 (X2CrNi18-9) Air melted Softened Plate, sheet and strip 0,4 mm Less than or Equal to a Less than or Equal to 20 mm 520 MPa Less than or Equal to Rm Less than or Equal to 670 MPa
A description is not available for this item.