ASD-STAN PREN 2467

Aerospace series Steel FE-PA3901 (X2CrNi18-9) Air melted Softened Plate, sheet and strip 0,4 mm Less than or Equal to a Less than or Equal to 20 mm 520 MPa Less than or Equal to Rm Less than or Equal to 670 MPa

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2006
Status: active
Page Count: 6

Document History

September 1, 2023
Aerospace series Steel X2CrNi18-9 (1.4307) — Air melted — Softened — Plates, sheets and strips — 0,4 mm ≤ a ≤ 20 mm — 520 MPa ≤ Rm ≤ 670 MPa
This document specifies the requirements relating to: Steel X2CrNi18-9 (1.4307) Air melted Softened Plates, sheets and strips 0,4 mm ≤ a ≤ 20 mm 520 MPa ≤ Rm ≤ 670 MPa for aerospace...
ASD-STAN PREN 2467
October 1, 2006
Aerospace series Steel FE-PA3901 (X2CrNi18-9) Air melted Softened Plate, sheet and strip 0,4 mm Less than or Equal to a Less than or Equal to 20 mm 520 MPa Less than or Equal to Rm Less than or Equal to 670 MPa
A description is not available for this item.
Advertisement