ICC - I-CODE IMC
I-Codes: IMC - International Mechanical Code
| Organization: | ICC |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 179 |
scope:
This code shall regulate the design, installation, maintenance, alteration and inspection of mechanical systems that are permanently installed and utilized to provide control of environmental conditions and related processes within buildings. This code shall also regulate those mechanical systems, system components, equipment and appliances specifically addressed herein. The installation of fuel gas distribution piping and equipment, fuel gas-fired appliances and fuel gas-fired appliance venting systems shall be regulated by the International Fuel Gas Code.
Exception:
Detached one- and two-family dwellings and townhouses not more than three stories above grade plane in height with a separate means of egress and their accessory structures not more than three stories above grade plane in height shall comply with this code or the International Residential Code.
Appendices.
Provisions in the appendices shall not apply unless specifically adopted. [A] 101.3
Purpose.
The purpose of this code is to establish minimum requirements to provide a reasonable level of safety, health, property protection and general welfare by regulating and controlling the design, construction, installation, quality of materials, location, operation and maintenance or use of mechanical equipment or systems.
Document History