I-CODE IMC - : References
This document references the following standards:
ICC I-CODE IFGC
ASTM E84 REV D
ICC I-CODE IPC
ACCA MANUAL D
ACCA MANUAL SPS
AHRI 700
AMCA 210
AMCA 230
AMCA 550
ASHRAE 15
ASHRAE 170
ASHRAE 180
ASHRAE 183
ASHRAE 34
ASHRAE 51
ASHRAE 62.1
ASHRAE 90.1 I-P
ASME A112.4.1
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B1.20.3
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.24
ASME B16.26
ASME B16.3
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASME B16.5
ASME B16.50
ASME B16.51
ASME B16.9
ASME B31.5
ASME B31.9
ASME CSD-1
ASME/BPVC SEC I
ASME/BPVC SEC I ERRATA
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
ASME/BPVC SEC II-D (CUSTOMARY)
ASME/BPVC SEC II-D (METRIC)
ASME/BPVC SEC II-D METRIC ERRATA
ASME/BPVC SEC IV
ASME/BPVC SEC IV ERRATA
ASME/BPVC SEC V
ASME/BPVC SEC V ERRATA
ASME/BPVC SEC VI
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-1 ERRATA
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-2 ERRATA
ASME/BPVC SEC VIII-3
ASME/BPVC SEC VIII-3 ERRATA
ASSE 1017
ASSE 1061
ASSE 1079
ASSP Z359.1
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.8-1994
ASTM A105/A105M
ASTM A106/A106M REV A
ASTM A126
ASTM A181/A181M
ASTM A193/A193M
ASTM A234/A234M REV A
ASTM A240/A240M REV A
ASTM A254/A254M
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM A333/A333M
ASTM A334/A334M REV A
ASTM A395/A395M
ASTM A420/A420M
ASTM A53/A53M
ASTM A536
ASTM A707/A707M
ASTM A778/A778M
ASTM B1003
ASTM B135/B135M
ASTM B210/B210M REV A
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B32
ASTM B361
ASTM B42
ASTM B43
ASTM B491/B491M
ASTM B68/B68M
ASTM B75/B75M
ASTM B813
ASTM B819
ASTM B828
ASTM B88
ASTM C315
ASTM C411
ASTM D1693
ASTM D1785 REV A
ASTM D2235
ASTM D2241
ASTM D2412
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2657
ASTM D2683
ASTM D2737
ASTM D2846/D2846M REV A
ASTM D2996
ASTM D3035
ASTM D3261
ASTM D3278
ASTM D56
ASTM D93
ASTM E119
ASTM E136
ASTM E1509
ASTM E2231
ASTM E2336
ASTM E814 REV A
ASTM E84 REV D
ASTM F1055 REV A
ASTM F1281 REV A
ASTM F1282 REV A
ASTM F1476
ASTM F1548
ASTM F1807
ASTM F1924
ASTM F1960 REV B
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159 REV A
ASTM F2389
ASTM F2434
ASTM F2623
ASTM F2735
ASTM F2769 REV A
ASTM F2806
ASTM F2855
ASTM F3226/F3226M
ASTM F3253
ASTM F3347
ASTM F3348 REV A
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
ASTM F714
ASTM F876 REV A
ASTM F877
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C901
CSA B137.1:20
CSA B137.10:20
CSA B137.11:20
CSA B137.18:20
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA B137.9:20
CSA C22.2 NO. 218.1:13
CSA C22.2 NO. 236-15
CSA CAN/CSA-C448 SERIES-13
21 CFR PART 174
21 CFR PART 175
21 CFR PART 176
21 CFR PART 177
21 CFR PART 178
21 CFR PART 179
21 CFR PART 180
21 CFR PART 181
21 CFR PART 182
21 CFR PART 184
21 CFR PART 186
29 CFR PART 1910 VOL 5
ICC I-CODE IRC
ICC I-CODE IFGC
ICC I-CODE IPC
ICC I-CODE IECC
ICC I-CODE IFC
IIAR STANDARD 3
IIAR STANDARD 4
IIAR STANDARD 5
IIAR STANDARD 6
IIAR STANDARD CO2
MSS SP-58
NAIMA AH116
NBBI NB 23 (NBIC) PART 2
NFPA 105
NFPA 2
NFPA 211
NFPA 262
NFPA 286
NFPA 30A
NFPA 31
NFPA 37
NFPA 58
NFPA 69
NFPA 70
NFPA 704
NFPA 72
NFPA 80
NFPA 82
NFPA 85
NFPA 853
NFPA 91
NFPA 92
NFPA 96
NFPA 99
NSF 14
NSF 358-1
NSF 358-2
NSF 358-3
NSF 358-4
SMACNA FIB GLS DUCT CONST STDS
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA PHENOLIC DUCT CONSTRUCTION STD
SMACNA RECT IND DUCT CONSTR STDS
SMACNA ROUND IND DUCT CONST STDS
CSA C22.2 NO. 62282-3-100-15
ICC I-CODE IBC
This document is referenced by the following standards:
ASHRAE GUIDELINE 41
UFC 3-410-01
ICC I-CODE IEBC
ICC I-CODE IPMC
ICC I-CODE ISPSC
ICC I-CODE IZC
Advertisement