IEEE - P1580A/D1
Draft Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facililties Amendment 1: Offshore Wind Electrical Substation Cables
| Organization: | IEEE |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 12 |
scope:
This recommended practice is for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV ac (RMS phase-to-phase) or up to 2000 V dc, intended to be installed aboard marine vessels, fixed and floating offshore facilities (including wind facilities; excluding export and inter-array cables), and in accordance with industry installation standards and the regulations of the authorities having jurisdiction (AHJ).
The recommendations define what is considered good engineering practice with reference to the reliability and durability of the cable.
Purpose
IEEE Std 1580™ provides a consensus of recommended practices for the construction and testing of electrical power, signal, control, data, and specialty marine cable systems.
For cable application and installation guidelines refer to IEEE S td 45.8™ for shipboard applications and API RP14F or API RP14FZ, as applicable, for fixed and floating offshore facilities. Other cables not listed in this document are provided in IEEE Std 45.8, API RP14F, API RP14FZ, and ANSI/ACP OCRP-1-2022.
Document History