IEEE 1580
Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities
| Organization: | IEEE |
| Publication Date: | 30 September 2010 |
| Status: | active |
| Page Count: | 104 |
scope:
This recommended practice contains the requirements for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV (RMS phase-to-phase), intended to be installed aboard marine vessels, fixed and floating offshore facilities, and in accordance with industry installation standards and the regulations of the authorities having jurisdiction (AHJ).
The recommendations define what is considered good engineering practice with reference to the reliability and durability of the cable.
Purpose
This revision will incorporate the latest developments in marine cable materials and performance enhancements.
Document History