NEMA - WC 74/ICEA S-93-639

5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy

active, Most Current
Organization: NEMA
Publication Date: 1 January 2022
Status: active
Page Count: 105
scope:

This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used for the transmission and distribution of electrical energy for normal conditions of installation and service, either indoors, outdoors, aerial, underground, or submarine.

Note: See Appendix K for cable insulation qualification requirements or cable design features appropriate for submerged applications.

Document History

WC 74/ICEA S-93-639
January 1, 2022
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used...
January 1, 2017
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used...
January 1, 2012
5-46KV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...
January 1, 2006
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...
January 1, 2000
5-46 kV Shielded Power Cable for Use in the Transmission & Distribution of Electric Energy
These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...

References

Advertisement