NEMA - ANSI/NEMA WC 74

5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2006
Status: inactive
Page Count: 97
scope:

These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used for the transmission and distribution of electrical energy for normal conditions of installation and service, either indoors, outdoors, aerial, underground, or submarine.

Document History

January 1, 2022
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used...
January 1, 2017
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used...
January 1, 2012
5-46KV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...
ANSI/NEMA WC 74
January 1, 2006
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...
January 1, 2000
5-46 kV Shielded Power Cable for Use in the Transmission & Distribution of Electric Energy
These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...

References

Advertisement