NEMA - ANSI/NEMA WC 74
5-46KV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 100 |
scope:
This standard applies to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used for the transmission and distribution of electrical energy for normal conditions of installation and service, either indoors, outdoors, aerial, underground, or submarine.
Document History
January 1, 2022
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used...
January 1, 2017
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5,000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables that are used...
ANSI/NEMA WC 74
January 1, 2012
5-46KV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...
January 1, 2006
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...
January 1, 2000
5-46 kV Shielded Power Cable for Use in the Transmission & Distribution of Electric Energy
These standards apply to materials, constructions, and testing of 5000 volt to 46,000 volt shielded crosslinked polyethylene, and ethylene propylene rubber insulated wires and cables which are used...