B609/B609M

Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes

active, Most Current
Publication Date: 1 April 2012
Status: active
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1⁄4 hard), 1350-H14 or -H24 (1⁄2 hard), 1350-H16 or -H26 (3⁄4 hard) and 1350-H142 or -H242 (1⁄2 hard), suitable for stranding into conductors or for solid single conductors, either bare or insulated (see Table 1 or Table 2).

The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

For density, resistivity, and temperature, the values stated in SI units are to be regarded as standard.

NOTE 1-Prior to 1975, aluminum 1350 was designated as ECaluminum.

NOTE 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1⁄4 hard), 1350-H14 or -H24 (1⁄2 hard), 1350-H16 or -H26 (3⁄4 hard) and 1350-H142 or -H242 (1⁄2 hard), suitable for stranding...
B609/B609M
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1⁄4 hard), 1350-H14 or -H24 (1⁄2 hard), 1350-H16 or -H26 (3⁄4 hard) and 1350-H142 or -H242 (1⁄2 hard), suitable for stranding...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1⁄4 hard), 1350-H14 or -H24 (1⁄2 hard), 1350-H16 or -H26 (3⁄4 hard) and 1350-H142 or -H242 (1⁄2 hard), suitable for stranding...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1⁄4 hard), 1350-H14 or -H24 (1⁄2 hard), 1350-H16 or -H26 (3⁄4 hard) and 1350-H142 or -H242 (1⁄2 hard), suitable for stranding...
April 10, 1999
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into...
April 10, 1999
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1. Scope 1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for...
April 10, 1999
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1⁄4 hard), 1350-H14 or -H24 (1⁄2 hard), 1350-H16 or -H26 (3⁄4 hard) and 1350-H142 or -H242 (1⁄2 hard), suitable for stranding...
March 10, 1997
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
A description is not available for this item.
January 1, 1991
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
A description is not available for this item.
October 25, 1985
STANDARD SPECIFICATION FOR ALUMINUM 1350 ROUND WIRE, ANNEALED AND INTERMEDIATE TEMPERS, FOR ELECTRICAL PURPOSES (E1-1986)
A description is not available for this item.

References

Advertisement