ASTM International - ASTM B609/B609M-12

Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into conductors or for solid single conductors, either bare or insulated (see Table 1 or Table 2).

1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.2.1 For density, resistivity, and temperature, the values stated in SI units are to be regarded as standard.

Note 1-Prior to 1975, aluminum 1350 was designated as EC-aluminum.

Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.

TABLE 1 Standard Nominal Diameters, Cross-Sectional Areas, and Mass Per Unit Length of Solid Round Aluminum Wires and Conductors at 20°C AWG or cmil Sizes

Note-Metric values listed as follows represent a soft conversion and as such they may not be the same as those metric mass per unit length which are calculated from the basic metric density.
Conversion factors:
1 lb/1000 ft = 1.488 ft + 00 kg/km
1 in. = 25.4 mm

Size cmil
or AWG
DiameterCross-Sectional AreaMass Per Unit Length
milsmmcmilin.

2

mm

2

lb/1000 ftkg/km
500 000707.117.960500 0000.3927253.3459.4 683.7
450 000670.817.040450 0000.3534228.0413.5 615.3
400 000632.516.070400 0000.3142202.7367.6 547.0
350 000591.615.030350 0000.2749177.3321.6 478.6
300 000547.713.910300 0000.2356152.0275.7 410.2
250 000500.012.700250 0000.1963126.7229.7 341.8
0000460.0 11.680211 6000.1662 107.2194.4289.3
000409.6 10.4000167 8000.1318 85.01154.2229.4
00364.89.2660133 1000.1045 67.43122.3182.0
0324.98.2520105 600 0.0829153.4997.00144.3
1289.37.348083 6900.0657342.4176.91114.4
2257.66.543066 3600.0521233.6260.9890.73
3229.45.827052 6200.0413326.6748.3671.96
4204.35.189041 7400.0327821.1538.3557.07
5181.94.620033 0900.0259916.7730.4045.24
6162.04.115026 2400.0206113.3024.1235.88
7144.33.665020 8200.0163510.5519.1328.47
8128.53.264016 5100.012978.6715.1722.58
9114.42.906013 0900.010286.63112.0317.89
10101.92.588010 3800.0084555.2619.54214.20
1190.72.30408 2260.0064614.1687.55911.25
1280.82.05206 5290.0051283.3085.9998.927
1372.01.82905 1840.0040722.6274.7647.088
1464.11.62804 1090.0032272.0823.7765.618
1557.11.45003 2600.0025611.6522.9964.458
1650.81.29002 5810.0020271.3082.3713.529
1745.31.15102 0520.0016121.0401.8862.806
1840.31.02401 6240.0012760.82291.4922.221
1935.9 0.91191 2890.001012 0.6531 1.1841.762
2032.0 0.81281 0240.00080420.51890.94101.400
2128.5 0.7239812.20.00063790.41160.74641.111
2225.3 0.6426640.10.00050270.32430.58820.8752
2322.60.5740510.80.00040110.25880.46930.6984
2420.1 0.5105404.00.00031730.20470.37130.5542
2517.90.4547320.40.00025160.16240.29440.4381
2615.9 0.4039252.80.00019860.12810.23230.3457
2714.2 0.3607201.60.00015890.10220.18530.2757
28 12.60.3200158.80.0001247 0.08045 0.14590.2171
29 11.30.2870127.70.0001003 0.06470 0.11730.1746
3010.0 0.2540100.00.000078540.05067 0.091890.1367

TABLE 2 Standard Nominal Diameters, Cross-Sectional Areas, and Mass per Unit Length of Solid Round Aluminum Wires and Conductors at 20°C

Note-The data in Table 2 were extracted in part from Specification B682.

Diameter, mmCross-Sectional Area, mm

2

Mass per Unit Length, kg/km
18.0255.0702.0
16.0201.0555.0
14.0154.0425.0
12.5123.0339.0
11.298.5272.0
10.078.5217.0
9.0063.6176.0
8.0050.3139.0
7.1039.6109.0
6.3031.286.0
5.6024.668.0
5.0019.654.2
4.5015.943.9
4.0012.634.7
3.559.9027.3
3.157.7921.5
2.806.1617.0
2.504.9113.5
2.243.9410.9
2.003.148.67
1.802.557.02
1.602.015.55
1.401.544.25
1.251.233.39
1.120.9852.72
1.000.7852.17
0.9000.6361.76
0.8000.5031.39
0.7100.3961.09
0.6300.3120.860
0.5600.2460.680
0.5000.1960.542
0.4500.1590.439
0.4000.1260.347
0.3550.09900.273
0.3150.07790.215
0.2800.06160.170
0.2500.04910.135
abstract:

This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or... View More

Document History

October 1, 2021
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
October 1, 2016
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
ASTM B609/B609M-12
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into...
October 1, 2010
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or...
April 1, 2004
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
April 10, 1999
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
Advertisement