ASTM International - ASTM B609/B609M-12
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into conductors or for solid single conductors, either bare or insulated (see Table 1 or Table 2).
1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.2.1 For density, resistivity, and temperature, the values stated in SI units are to be regarded as standard.
Note 1-Prior to 1975, aluminum 1350 was designated as EC-aluminum.
Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.
TABLE 1 Standard Nominal Diameters, Cross-Sectional Areas, and Mass Per Unit Length of Solid Round Aluminum Wires and Conductors at 20°C AWG or cmil Sizes
Note-Metric values listed as follows represent a soft conversion and as such they may not be the same as those metric mass per unit length which are calculated from the basic metric density.
Conversion factors:
1 lb/1000 ft = 1.488 ft + 00 kg/km
1 in. = 25.4 mm
| Size cmil or AWG | Diameter | Cross-Sectional Area | Mass Per Unit Length | ||||
|---|---|---|---|---|---|---|---|
| mils | mm | cmil | in.
2 | mm
2 | lb/1000 ft | kg/km | |
| 500 000 | 707.1 | 17.960 | 500 000 | 0.3927 | 253.3 | 459.4 | 683.7 |
| 450 000 | 670.8 | 17.040 | 450 000 | 0.3534 | 228.0 | 413.5 | 615.3 |
| 400 000 | 632.5 | 16.070 | 400 000 | 0.3142 | 202.7 | 367.6 | 547.0 |
| 350 000 | 591.6 | 15.030 | 350 000 | 0.2749 | 177.3 | 321.6 | 478.6 |
| 300 000 | 547.7 | 13.910 | 300 000 | 0.2356 | 152.0 | 275.7 | 410.2 |
| 250 000 | 500.0 | 12.700 | 250 000 | 0.1963 | 126.7 | 229.7 | 341.8 |
| 0000 | 460.0 | 11.680 | 211 600 | 0.1662 | 107.2 | 194.4 | 289.3 |
| 000 | 409.6 | 10.4000 | 167 800 | 0.1318 | 85.01 | 154.2 | 229.4 |
| 00 | 364.8 | 9.2660 | 133 100 | 0.1045 | 67.43 | 122.3 | 182.0 |
| 0 | 324.9 | 8.2520 | 105 600 | 0.08291 | 53.49 | 97.00 | 144.3 |
| 1 | 289.3 | 7.3480 | 83 690 | 0.06573 | 42.41 | 76.91 | 114.4 |
| 2 | 257.6 | 6.5430 | 66 360 | 0.05212 | 33.62 | 60.98 | 90.73 |
| 3 | 229.4 | 5.8270 | 52 620 | 0.04133 | 26.67 | 48.36 | 71.96 |
| 4 | 204.3 | 5.1890 | 41 740 | 0.03278 | 21.15 | 38.35 | 57.07 |
| 5 | 181.9 | 4.6200 | 33 090 | 0.02599 | 16.77 | 30.40 | 45.24 |
| 6 | 162.0 | 4.1150 | 26 240 | 0.02061 | 13.30 | 24.12 | 35.88 |
| 7 | 144.3 | 3.6650 | 20 820 | 0.01635 | 10.55 | 19.13 | 28.47 |
| 8 | 128.5 | 3.2640 | 16 510 | 0.01297 | 8.67 | 15.17 | 22.58 |
| 9 | 114.4 | 2.9060 | 13 090 | 0.01028 | 6.631 | 12.03 | 17.89 |
| 10 | 101.9 | 2.5880 | 10 380 | 0.008455 | 5.261 | 9.542 | 14.20 |
| 11 | 90.7 | 2.3040 | 8 226 | 0.006461 | 4.168 | 7.559 | 11.25 |
| 12 | 80.8 | 2.0520 | 6 529 | 0.005128 | 3.308 | 5.999 | 8.927 |
| 13 | 72.0 | 1.8290 | 5 184 | 0.004072 | 2.627 | 4.764 | 7.088 |
| 14 | 64.1 | 1.6280 | 4 109 | 0.003227 | 2.082 | 3.776 | 5.618 |
| 15 | 57.1 | 1.4500 | 3 260 | 0.002561 | 1.652 | 2.996 | 4.458 |
| 16 | 50.8 | 1.2900 | 2 581 | 0.002027 | 1.308 | 2.371 | 3.529 |
| 17 | 45.3 | 1.1510 | 2 052 | 0.001612 | 1.040 | 1.886 | 2.806 |
| 18 | 40.3 | 1.0240 | 1 624 | 0.001276 | 0.8229 | 1.492 | 2.221 |
| 19 | 35.9 | 0.9119 | 1 289 | 0.001012 | 0.6531 | 1.184 | 1.762 |
| 20 | 32.0 | 0.8128 | 1 024 | 0.0008042 | 0.5189 | 0.9410 | 1.400 |
| 21 | 28.5 | 0.7239 | 812.2 | 0.0006379 | 0.4116 | 0.7464 | 1.111 |
| 22 | 25.3 | 0.6426 | 640.1 | 0.0005027 | 0.3243 | 0.5882 | 0.8752 |
| 23 | 22.6 | 0.5740 | 510.8 | 0.0004011 | 0.2588 | 0.4693 | 0.6984 |
| 24 | 20.1 | 0.5105 | 404.0 | 0.0003173 | 0.2047 | 0.3713 | 0.5542 |
| 25 | 17.9 | 0.4547 | 320.4 | 0.0002516 | 0.1624 | 0.2944 | 0.4381 |
| 26 | 15.9 | 0.4039 | 252.8 | 0.0001986 | 0.1281 | 0.2323 | 0.3457 |
| 27 | 14.2 | 0.3607 | 201.6 | 0.0001589 | 0.1022 | 0.1853 | 0.2757 |
| 28 | 12.6 | 0.3200 | 158.8 | 0.0001247 | 0.08045 | 0.1459 | 0.2171 |
| 29 | 11.3 | 0.2870 | 127.7 | 0.0001003 | 0.06470 | 0.1173 | 0.1746 |
| 30 | 10.0 | 0.2540 | 100.0 | 0.00007854 | 0.05067 | 0.09189 | 0.1367 |
TABLE 2 Standard Nominal Diameters, Cross-Sectional Areas, and Mass per Unit Length of Solid Round Aluminum Wires and Conductors at 20°C
Note-The data in Table 2 were extracted in part from Specification B682.
| Diameter, mm | Cross-Sectional Area, mm
2 | Mass per Unit Length, kg/km |
|---|---|---|
| 18.0 | 255.0 | 702.0 |
| 16.0 | 201.0 | 555.0 |
| 14.0 | 154.0 | 425.0 |
| 12.5 | 123.0 | 339.0 |
| 11.2 | 98.5 | 272.0 |
| 10.0 | 78.5 | 217.0 |
| 9.00 | 63.6 | 176.0 |
| 8.00 | 50.3 | 139.0 |
| 7.10 | 39.6 | 109.0 |
| 6.30 | 31.2 | 86.0 |
| 5.60 | 24.6 | 68.0 |
| 5.00 | 19.6 | 54.2 |
| 4.50 | 15.9 | 43.9 |
| 4.00 | 12.6 | 34.7 |
| 3.55 | 9.90 | 27.3 |
| 3.15 | 7.79 | 21.5 |
| 2.80 | 6.16 | 17.0 |
| 2.50 | 4.91 | 13.5 |
| 2.24 | 3.94 | 10.9 |
| 2.00 | 3.14 | 8.67 |
| 1.80 | 2.55 | 7.02 |
| 1.60 | 2.01 | 5.55 |
| 1.40 | 1.54 | 4.25 |
| 1.25 | 1.23 | 3.39 |
| 1.12 | 0.985 | 2.72 |
| 1.00 | 0.785 | 2.17 |
| 0.900 | 0.636 | 1.76 |
| 0.800 | 0.503 | 1.39 |
| 0.710 | 0.396 | 1.09 |
| 0.630 | 0.312 | 0.860 |
| 0.560 | 0.246 | 0.680 |
| 0.500 | 0.196 | 0.542 |
| 0.450 | 0.159 | 0.439 |
| 0.400 | 0.126 | 0.347 |
| 0.355 | 0.0990 | 0.273 |
| 0.315 | 0.0779 | 0.215 |
| 0.280 | 0.0616 | 0.170 |
| 0.250 | 0.0491 | 0.135 |
abstract:
This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or... View More
Document History