IEEE - P2030.5/D4

Draft Standard for Smart Energy Profile Application Protocol

pending
Organization: IEEE
Publication Date: 1 October 2023
Status: pending
Page Count: 399
scope:

This standard defines an application profile which provides an interface between the smart grid and users. enables management of the end user energy environment, including demand response, load control, price communication, distributed generation, energy storage, and electric vehicles as well as the support additional commodities including water, natural gas, and steam. This standard defines the mechanisms for exchanging application messages, the exact messages exchanged including error messages, and the security features used to protect the application messages. This standard focuses on a variety of possible architectures and usage models including direct communications between a service provider and consumers/prosumers, communications within a premises network, and communications between a service provider and an aggregator. Lastly, this standard sources elements from many existing standards, including IEC 61968 and IEC 61850, and follows a RESTful architecture utilizing widely adopted protocols such as TCP/IP and HTTP. In addition, it supports all of the needs of IEEE 1547-2018™. This revision maintains backwards compatibility with IEEE 2030.5-2018™, except for elimination of the requirements for mandatory DERControl modes, while providing an expanded feature set.

Purpose

The purpose of this standard is the definition of an application profile interfacing the smart grid and users. This is critical in enabling the management of distributed generation, electric vehicles, energy storage, the end user energy environment, including demand response, load control, and price communication, as well as the support of additional commodities including water, natural gas, and steam. Maintaining grid stability, which is becoming a major problem in many areas, and coping with the anticipated rising cost of energy are just two of several problems requiring this kind of management capability. In an effort to facilitate global utilization, this standard sources elements from many existing standards, including IEC 61968 and IEC 61850, and follows a RESTful architecture utilizing widely adopted protocols such as TCP/IP and HTTP. It also supports all of the needs of IEEE 1547-2018™.

Document History

P2030.5/D4
October 1, 2023
Draft Standard for Smart Energy Profile Application Protocol
This standard defines an application profile which provides an interface between the smart grid and users. enables management of the end user energy environment, including demand response, load...
May 7, 2018
Smart Energy Profile Application Protocol
This standard defines the application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand...
October 31, 2013
Adoption of ZigBee 13-0200-00-Smart Energy Profile 2.0 Application Protocol Standard
With respect to the OSI network model, the Smart Energy Profile 2.0 Application Protocol is built using the four layer Internet stack model. This specification defines the 'APPLICATION' layer with...

References

Advertisement