IEEE 2030.5

Adoption of ZigBee 13-0200-00-Smart Energy Profile 2.0 Application Protocol Standard

inactive
Buy Now
Organization: IEEE
Publication Date: 31 October 2013
Status: inactive
Page Count: 348
scope:

With respect to the OSI network model, the Smart Energy Profile 2.0 Application Protocol is built using the four layer Internet stack model. This specification defines the 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers. Depending on the physical layer in use (e.g., 802.15.4, 802.11, 1901), a variety of lower layer protocols may be involved in providing a complete solution. Generally, lower layer protocols are not discussed in this document except where there is a direct interaction with the application protocol. The scope of this document is defining the mechanisms for exchanging application messages, the exact messages exchanged including error messages, and the security features used to protect the application messages.

Purpose

The purpose of this document is to define the application protocol used by the Smart Energy Profile release 2.0. The Smart Energy Profile Application Protocol 2.0 is designed to meet the requirements stated in the Smart Energy Profile 2.0 Marketing Requirements Document (SEP 2 MRD) [ZB 09-5162] and the Smart Energy Profile 2.0 Technical Requirements Document (SEP 2 TRD) [ZB 09-5449]. Per Req[DataModel-1], this application protocol is an IEC 61968 common information model [61968] profile, mapping directly where possible, and using subsets and extensions where needed, and follows a RESTful architecture [REST].

Document History

October 1, 2023
Draft Standard for Smart Energy Profile Application Protocol
This standard defines an application profile which provides an interface between the smart grid and users. enables management of the end user energy environment, including demand response, load...
May 7, 2018
Smart Energy Profile Application Protocol
This standard defines the application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand...
IEEE 2030.5
October 31, 2013
Adoption of ZigBee 13-0200-00-Smart Energy Profile 2.0 Application Protocol Standard
With respect to the OSI network model, the Smart Energy Profile 2.0 Application Protocol is built using the four layer Internet stack model. This specification defines the 'APPLICATION' layer with...

References

Advertisement