AWPA - E9

STANDARD FIELD TEST FOR THE EVALUATION OF WOOD PRESERVATIVES TO BE USED IN NON-SOIL CONTACT (UC3A AND UC3B)

inactive
Organization: AWPA
Publication Date: 1 January 2009
Status: inactive
Page Count: 5
scope:

The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is for testing systems for UC3A applications such as exterior joinery (protected by conventional finishing systems), but is also applicable for testing UC3B uncoated applications.

Document History

E9
January 1, 2021
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber or composites from decay when used in above ground exterior applications. It may also be...
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is...
E9
January 1, 2014
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
A description is not available for this item.
E9
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is...
E9
January 1, 2009
STANDARD FIELD TEST FOR THE EVALUATION OF WOOD PRESERVATIVES TO BE USED IN NON-SOIL CONTACT (UC3A AND UC3B)
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is...

References

Advertisement