AWPA - E9
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
inactive
| Organization: | AWPA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 5 |
Document History
January 1, 2021
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber or composites from decay when used in above ground exterior applications. It may also be...
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is...
E9
January 1, 2014
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
A description is not available for this item.
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3A AND UC3B); L-JOINT TEST
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is...
January 1, 2009
STANDARD FIELD TEST FOR THE EVALUATION OF WOOD PRESERVATIVES TO BE USED IN NON-SOIL CONTACT (UC3A AND UC3B)
The method is suitable for evaluating the efficacy of preservative formulations to protect non-durable timber from decay when used in above ground exterior applications. Its primary application is...