AWPA - E18

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES INTENDED FOR USE CATEGORY 3B APPLICATIONS EXPOSED, OUT OF GROUND CONTACT, UNCOATED GROUND PROXIMITY DECAY METHOD

inactive
Organization: AWPA
Publication Date: 1 January 2006
Status: inactive
Page Count: 6
scope:

This Standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in a severe Use Category 3B exposure. It is designed to test wood preservative systems intended for use in exterior (fully exposed to the weather) above ground (no direct ground or soil contact) exposures where the wood does not have any additional protection provided by a surface coating. The test method evaluates the performance of wood treated in a high moisture field exposure where it is subjected to the wide range of naturally occurring decay fungi and other micro-organisms present in the testing environment. Testing and evaluation of wood and preservative systems intended for above ground exterior applications where a surface coating is used should use AWPA Standard E9.

Document History

January 1, 2018
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); GROUND PROXIMITY DECAY TEST
A description is not available for this item.
E18
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); GROUND PROXIMITY DECAY TEST
This Standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in a severe Use Category 3B exposure. It is designed to test wood preservative...
E18
January 1, 2014
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); GROUND PROXIMITY DECAY TEST
A description is not available for this item.
E18
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); GROUND PROXIMITY DECAY TEST
This Standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in a severe Use Category 3B exposure. It is designed to test wood preservative...
E18
January 1, 2012
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES INTENDED FOR USE CATEGORY 3B APPLICATIONS EXPOSED, OUT OF GROUND CONTACT, UNCOATED GROUND PROXIMITY DECAY METHOD
This Standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in a severe Use Category 3B exposure. It is designed to test wood preservative...
E18
January 1, 2006
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES INTENDED FOR USE CATEGORY 3B APPLICATIONS EXPOSED, OUT OF GROUND CONTACT, UNCOATED GROUND PROXIMITY DECAY METHOD
This Standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in a severe Use Category 3B exposure. It is designed to test wood preservative...

References

Advertisement