AWPA - E18
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); GROUND PROXIMITY DECAY TEST
| Organization: | AWPA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This Standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in a severe Use Category 3B exposure. It is designed to test wood preservative systems intended for use in exterior (fully exposed to the weather) above ground (no direct ground or soil contact) exposures where the wood does not have any additional protection provided by a surface coating. The test method evaluates the performance of wood treated in a high moisture field exposure where it is subjected to the wide range of naturally occurring decay fungi and other microorganisms present in the testing environment. Testing and evaluation of wood and preservative systems intended for above ground exterior applications where a surface coating is used should use AWPA Standard E9. This test method is intended to be a screening test. It may also be used to provide information for standardization of protection treatments.
Document History