IEC - 61442

Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 36 kV (Um = 42 kV)

active, Most Current
Organization: IEC
Publication Date: 1 October 2023
Status: active
Page Count: 74
ICS Code (Cables): 29.060.20
ICS Code (Electrical and electronic testing): 19.080
scope:

This document specifies the test methods applicable for type testing accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV. The test methods specified in this document apply to accessories for extruded and paper insulated cables according to IEC 60502-2 and IEC 60055-1 respectively.

Document History

61442
October 1, 2023
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 36 kV (Um = 42 kV)
This document specifies the test methods applicable for type testing accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV. The test methods specified in this...
March 1, 2005
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified...
April 1, 1997
Electric Cables - Test Methods for Accessories for Power Cables with Rated Voltages from 6 kV (Um=7,2 kV) up to 30 kV (Um=36 kV)
A description is not available for this item.

References

Advertisement