IEC 61442
Electric Cables - Test Methods for Accessories for Power Cables with Rated Voltages from 6 kV (Um=7,2 kV) up to 30 kV (Um=36 kV)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 68 |
Document History
October 1, 2023
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 36 kV (Um = 42 kV)
This document specifies the test methods applicable for type testing accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV. The test methods specified in this...
March 1, 2005
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified...
IEC 61442
April 1, 1997
Electric Cables - Test Methods for Accessories for Power Cables with Rated Voltages from 6 kV (Um=7,2 kV) up to 30 kV (Um=36 kV)
A description is not available for this item.