DLA - MS27394 REV C VALID NOTICE 2
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
active, Most Current
| Organization: | DLA |
| Publication Date: | 17 October 2023 |
| Status: | active |
| Page Count: | 1 |
Document History
MS27394 REV C VALID NOTICE 2
October 17, 2023
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
A description is not available for this item.
October 25, 2018
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
A description is not available for this item.
January 14, 2014
ELBOW, FLARELESS, TUBE TO HOSE - 90° SWIVEL NUT
The part is a component of MS27390 for sizes -3/-4C through -8, and MS27388 for sizes -10 through -24. This is a design standard for manufacturing purposes. The item is only procured as an integral...
December 11, 2012
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
A description is not available for this item.
September 24, 2003
ELBOW, FLARELESS, TUBE TO HOSE-90 DEG. SWIVEL NUT
The part is a component of MS27390 for sizes -3/-4C through -8, and MS27388 for sizes -10 through -24. This is a design standard for manufacturing purposes. The item is only procured as an integral...
June 30, 1972
ELBOW, FLARELESS, TUBE TO HOSE-90 DEG. SWIVEL NUT
A description is not available for this item.