NPFC - MS 27394

ELBOW, FLARELESS, TUBE TO HOSE-90 DEG. SWIVEL NUT

inactive
Buy Now
Organization: NPFC
Publication Date: 24 September 2003
Status: inactive
Page Count: 5
intended Use:

The part is a component of MS27390 for sizes -3/-4C through -8, and MS27388 for sizes -10 through -24. This is a design standard for manufacturing purposes. The item is only procured as an... View More

Document History

October 17, 2023
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
A description is not available for this item.
October 25, 2018
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
A description is not available for this item.
January 14, 2014
ELBOW, FLARELESS, TUBE TO HOSE - 90° SWIVEL NUT
The part is a component of MS27390 for sizes -3/-4C through -8, and MS27388 for sizes -10 through -24. This is a design standard for manufacturing purposes. The item is only procured as an integral...
December 11, 2012
Elbow, Flareless, Tube to Hose - 90 Degrees Swivel Nut
A description is not available for this item.
MS 27394
September 24, 2003
ELBOW, FLARELESS, TUBE TO HOSE-90 DEG. SWIVEL NUT
The part is a component of MS27390 for sizes -3/-4C through -8, and MS27388 for sizes -10 through -24. This is a design standard for manufacturing purposes. The item is only procured as an integral...
June 30, 1972
ELBOW, FLARELESS, TUBE TO HOSE-90 DEG. SWIVEL NUT
A description is not available for this item.

References

Advertisement