DLA - SMD-5962-98638 REV E

MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER

active, Most Current
Organization: DLA
Publication Date: 12 October 2023
Status: active
Page Count: 15

Document History

SMD-5962-98638 REV E
October 12, 2023
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 13, 2019
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 6, 2013
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 17, 2011
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 4, 2005
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 22, 1999
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement