DOD - SMD 5962-98638

MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 17 February 2011
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 12, 2023
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 13, 2019
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 6, 2013
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-98638
February 17, 2011
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 4, 2005
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 22, 1999
MICROCIRCUIT, HYBRID, LINEAR, 6.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement