NEN-EN 12608-2
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 2: PVC-U profiles covered with foils bonded with adhesives
| Organization: | NEN |
| Publication Date: | 1 September 2022 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This document specifies the classifications, requirements and test methods for unplasticized poly(vinyl chloride) (PVC-U) profiles covered with foils designed for external uses bonded with adhesives which are intended to be used for the fabrication of windows and doors.
NOTE 1 For editorial reasons, in this document, the term "window" is used for window/door.
NOTE 2 Profiles made from PVC-U materials with reinforcements (e.g. glass fibres) are not covered by this document.
NOTE 3 For the purpose of production control, test methods other than those specified in this document can be used.
Document History