DLA - SMD-5962-07234 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 26 October 2023
Status: active
Page Count: 22

Document History

SMD-5962-07234 REV B
October 26, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
A description is not available for this item.
August 12, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 27, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement