DOD - SMD 5962-07234

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 August 2016
Status: active
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 26, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-07234
August 12, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 27, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8-BIT (2M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement