ISO - 7481

Aerospace — Nuts, self-locking, with maximum operating temperature less than or equal to 425 °C — Test methods

active, Most Current
Organization: ISO
Publication Date: 1 November 2023
Status: active
Page Count: 24
ICS Code (Nuts): 49.030.30
scope:

This document specifies test methods for metric self-locking nuts with MJ threads intended for use in aerospace construction at maximum operating temperatures less than or equal to 425 °C. It describes the test device and the method for each test.

It applies to self-locking nuts as defined above, provided that the relevant documents (dimensional standard, drawing, procurement specification, etc.) refer to this document.

Document History

7481
November 1, 2023
Aerospace — Nuts, self-locking, with maximum operating temperature less than or equal to 425 °C — Test methods
This document specifies test methods for metric self-locking nuts with MJ threads intended for use in aerospace construction at maximum operating temperatures less than or equal to 425 °C. It...
February 1, 2000
Aerospace - Nuts, Self-Locking, with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Test Methods
A description is not available for this item.
January 1, 1984
Aerospace - Fasteners - Self-Locking Nuts with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Test Methods First Edition
A description is not available for this item.

References

Advertisement