ISO 7481

Aerospace - Fasteners - Self-Locking Nuts with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Test Methods First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1984
Status: inactive
Page Count: 16
ICS Code (Nuts): 49.030.30

Document History

November 1, 2023
Aerospace — Nuts, self-locking, with maximum operating temperature less than or equal to 425 °C — Test methods
This document specifies test methods for metric self-locking nuts with MJ threads intended for use in aerospace construction at maximum operating temperatures less than or equal to 425 °C. It...
February 1, 2000
Aerospace - Nuts, Self-Locking, with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Test Methods
A description is not available for this item.
ISO 7481
January 1, 1984
Aerospace - Fasteners - Self-Locking Nuts with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Test Methods First Edition
A description is not available for this item.
Advertisement