DS/EN ISO 18755

Fine ceramics (advanced ceramics, advanced technical ceramics) – Determination of thermal diffusivity of monolithic ceramics by flash method (ISO 18755:2022)

active, Most Current
Organization: DS
Publication Date: 2 November 2023
Status: active
Page Count: 54
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the test method for the determination of thermal diffusivity from room temperature to at least 1 700 K by the flash method for homogeneous monolithic ceramics with porosity less than 10 %. Flash methods, like laser flash, are applicable to homogeneous isotropic materials with thermal diffusivity values ranging from 0,1 to 1 000 mm2 s­1 within the temperature range from approximately 100 K to 2 300 K. The method described in Annex G describes how to estimate, on the basis of the thermal diffusivity test, the specific heat capacity and the thermal conductivity of homogeneous monolithic ceramics with porosity less than 10 %.

Document History

DS/EN ISO 18755
November 2, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) – Determination of thermal diffusivity of monolithic ceramics by flash method (ISO 18755:2022)
This document specifies the test method for the determination of thermal diffusivity from room temperature to at least 1 700 K by the flash method for homogeneous monolithic ceramics with porosity...

References

Advertisement