DS/EN 821-2

Advanced technical ceramics – Monolithic ceramics – Thermo-physical properties Part 2: Determination of thermal diffusivity by the laser flash (or heat pulse) method

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 October 1997
Status: active
Page Count: 32
ICS Code (Other standards related to ceramics): 81.060.99
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of EN 821 specifies a method for the determination of thermal diffusivity of advanced monolithic technical ceramics, to an accuracy of approx. +/- 5 %. It is suitable for the measurement of thermal diffusivity values in the range 0,1 mm2/s to 1000 mm2/s at temperatures greater than -180 °C.

Document History

DS/EN 821-2
October 10, 1997
Advanced technical ceramics – Monolithic ceramics – Thermo-physical properties Part 2: Determination of thermal diffusivity by the laser flash (or heat pulse) method
This part of EN 821 specifies a method for the determination of thermal diffusivity of advanced monolithic technical ceramics, to an accuracy of approx. +/- 5 %. It is suitable for the measurement of...

References

Advertisement