DS/EN ISO 17294-2
Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 2: Determination of selected elements including uranium isotopes (ISO 17294-2:2023)
| Organization: | DS |
| Publication Date: | 31 October 2023 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This document specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt, copper, dysprosium, erbium, gadolinium, gallium, germanium, gold, hafnium, holmium, indium, iridium, iron, lanthanum, lead, lithium, lutetium, magnesium, manganese, mercury, molybdenum, neodymium, nickel, palladium, phosphorus, platinum, potassium, praseodymium, rubidium, rhenium, rhodium, ruthenium, samarium, scandium, selenium, silver, sodium, strontium, terbium, tellurium, thorium, thallium, thulium, tin, titanium, tungsten, uranium and its isotopes, vanadium, yttrium, ytterbium, zinc and zirconium in water (e.g. drinking water, surface water, ground water, waste water and eluates). Taking into account the specific and additionally occurring interferences, these elements can be determined in water and digests of water and sludge (e.g. digests of water as described in ISO 15587-1 or ISO 15587-2). The working range depends on the matrix and the interferences encountered. In drinking water and relatively unpolluted waters, the limit of quantification (LOQ) lies between 0,002 µg/l and 1,0 µg/l for most elements (see Table 1). The working range typically covers concentrations between several ng/l and mg/l depending on the element and specified requirements.
Document History