DS/EN ISO 17294-2

Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 2: Determination of 62 elements

inactive
Organization: DS
Publication Date: 6 October 2005
Status: inactive
Page Count: 34
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 17294 specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt, copper, dysprosium, erbium, europium, gadolinium, gallium, germanium, gold, hafnium, holmium, indium, iridium, lanthanum, lead, lithium, lutetium, magnesium, manganese, molybdenum, neodymium, nickel, palladium, phosphorus, platinum, potassium, praseodymium, rubidium, rhenium, rhodium, ruthenium, samarium, scandium, selenium, silver, sodium, strontium, terbium, tellurium, thorium, thallium, thulium, tin, tungsten, uranium, vanadium, yttrium, ytterbium, zinc, and zirconium in water [for example drinking water, surface water, groundwater, wastewater and eluates (9.2)]. Taking into account the specific and additionally occurring interferences, these elements can also be determined in digests of water, sludges and sediments (for example digests of water as specified in ISO 15587-1 or ISO 15587-2). The working range depends on the matrix and the interferences encountered. In drinking water and relatively unpolluted waters, the limit of application is between 0,1 µg/l and 1,0 µg/l for most elements (see Table 1). The detection limits of most elements are affected by blank contamination and depend predominantly on the laboratory air-handling facilities available. The lower limit of application is higher in cases where the determination is likely to suffer from interferences (see Clause 5) or in case of memory effects (see 8.2 of ISO 17294-1).

Document History

October 31, 2023
Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 2: Determination of selected elements including uranium isotopes (ISO 17294-2:2023)
This document specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt, copper,...
September 7, 2016
Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 2: Determination of selected elements including uranium isotopes (ISO 17294-2:2016)
ISO 17294-2:2016 specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt, copper,...
DS/EN ISO 17294-2
October 6, 2005
Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 2: Determination of 62 elements
This part of ISO 17294 specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt,...
Water quality - Application of inductively coupled plasma mass spectrometry (ICP-MS) - Part 2: Determination of selected elements including uranium isotopes (ISO/FDIS 17294-2:2015)
This part of ISO 17294 specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt,...
Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 2: Determination of selected elements including uranium isotopes (ISO/FDIS 17294-2:2023)
This document specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt, copper,...
Advertisement