D5047

Standard Specification for Polyethylene Terephthalate Film and Sheeting

active, Most Current
Publication Date: 1 March 2017
Status: active
Page Count: 3
ICS Code (Films and sheets): 83.140.10
scope:

This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification, polyethylene terephthalate film and sheeting shall be defined as the material derived from terephthalic acid and ethylene glycol and shall consist of at least 90 % polyethylene terephthalate homopolymer. This specification does not apply to coated, coextruded, tinted, pigmented, or metallized film or sheeting.

Polyethylene terephthalate materials, being thermoplastic, are reprocessable and recyclable.2 This specification allows for the use of those polyethylene terephthalate plastic materials, provided that any specific requirements as governed by the producer and end user are met.

The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

NOTE 1-There is no known ISO equivalent to this specification.

NOTE 2-Film is defined as sheeting having a thickness of ≤250 microns (0.010 in.).

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 See Guide D7209 for information and definitions related to recycled plastics.

Document History

March 1, 2017
Standard Specification for Polyethylene Terephthalate Film and Sheeting
This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification,...
D5047
March 1, 2017
Standard Specification for Polyethylene Terephthalate Film and Sheeting
This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification,...
September 1, 2009
Standard Specification for Polyethylene Terephthalate Film and Sheeting
This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 μm (0.06 mil) to 355 μm (14.0 mil). For this specification,...
April 1, 2005
Standard Specification for Polyethylene Terephthalate Film and Sheeting
(Footnote *) This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 µm [0.06 mil] to 35.5 µm [14.0 mil]. For this...
January 1, 1995
Standard Specification for Polyethylene Terephthalate Film and Sheeting
This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 µm (0.06 mil) to 35.5 µm (14.0 mil). For this specification...
January 1, 1995
Standard Specification for Polyethylene Terephthalate Film and Sheeting
1. Scope 1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 µm (0.06 mil) to 35.5 µm (14.0 mil). For this...
March 30, 1990
STANDARD SPECIFICATION FOR POLYETHYLENE TEREPHTHALATE FILM AND SHEETING
A description is not available for this item.

References

Advertisement