ASTM International - ASTM D5047-05
Standard Specification for Polyethylene Terephthalate Film and Sheeting
| Organization: | ASTM International |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 m [0.06 mil] to 35.5 m [14.0 mil]. For this specification, polyethylene terephthalate film and sheeting shall be defined as the material derived from terephthalic acid and ethylene glycol and shall consist of at least 90 % polyethylene terephthalate homopolymer. This specification does not apply to coated, coextruded, tinted, pigmented, or metallized film or sheeting.
1.2 Polyethylene terephthalate materials, being thermoplastic, are reprocessable and recyclable. This specification allows for the use of those polyethylene terephthalate plastic materials, provided that any specific requirements as governed by the producer and end user are met.
1.3 The values stated in SI units are to be regarded as the standard. The values given in brackets are for information only.
Note 1-There is no similar or equivalent ISO standard.
abstract:
This specification establishes the dimensional (length and width, thickness, and weight) requirements for biaxially oriented polyethylene terephthalate film and sheeting, both virgin and recycled.... View More
Document History