NR/GN/CIV/003 ISSUE 2

Guidance on Engineering and Architectural Assurance of Building and Civil Engineering Works

active, Most Current
Organization: NR
Publication Date: 2 December 2023
Status: active
Page Count: 55
scope:

This guidance note covers the assurance of Buildings and Civils works which may exist in discreet projects or part of a large-scale scheme involving other asset groups, track or signalling for example. 

This guidance note provides a series of prompts or aspects for consideration during a Detailed Review, based on asset type and nature of works and intended to be read in conjunction with NR/L2/RSE/02009/02, NR/L2/CIV/003 and NR/L3/CIV/151.

NOTE 1: For ASPRO schemes, the principles in NR/L2/CIV/003, NR/L1/CIV/094, NR/L2/CIV/095 and NR/L2/CIV/096, and this guidance, should be used.

NOTE 2: For definition of "Review" and "Detailed Review" used in this guidance, refer to definitions in NR/L2/RSE/02009.

NOTE 3: This guidance should be read in conjunction with environment and sustainability standards such as NR/L2/ENV/015, other ENV series standards, and environmental guidance notes such as NR/GN/ESD07 'Managing whole life carbon in infrastructure' and NR/GN/CIV/100/04 'Climate Action Design Manual for Buildings and Architecture'.

NOTE 4: This guidance is to be read with the guidance notes in Form A/B/C/D/E/F/G and H in NR/L2/CIV/003.

Purpose 

This guidance note provides guidance on Buildings & Civils (B&C) Project Engineering assurance review during the design and execution of projects, to assist B&C Project Engineers achieve architectural and engineering assurance of Buildings and Civils works.

It is to be read with NR/L2/CIV/003 and all associated Forms. It fulfils the requirements of NR/L2/RSE/02009 to provide discipline-specific guidance. 

NOTE: Refer to NR/L2/CIV/003 for definitions and acronyms. 

Document History

NR/GN/CIV/003 ISSUE 2
December 2, 2023
Guidance on Engineering and Architectural Assurance of Building and Civil Engineering Works
This guidance note covers the assurance of Buildings and Civils works which may exist in discreet projects or part of a large-scale scheme involving other asset groups, track or signalling for...
December 4, 2021
Guidance on Engineering and Architectural Assurance of Building and Civil Engineering Works
  This guidance note covers the assurance of Buildings and Civils works which may exist in discreet projects or part of a large-scale scheme involving other asset groups, track or signalling for...

References

Advertisement