CENELEC - EN IEC 62056-6-2
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-2: COSEM interface classes
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 536 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.
Annexes A to F (informative) provide additional information related to some interface classes.
Document History
EN IEC 62056-6-2
November 1, 2023
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
February 1, 2018
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
December 1, 2016
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
August 1, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...